Generation Brands Wall/Bath Lighting Fixture VS18204-ORB

Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/BACKPLATE), CREAM ETCHED (SHADE) FINISH 31-7/8 INCH 6-1/2 INCH 4 LAMP(S) 75 W WATTAGE YES LAMP INCLUDED G9 INCANDESCENT LAMP TYPE BI-PIN LAMP BASE TYPE 4-5/8 INCH EXTENSION BLEEKER STREET BRAND SHADE SIZE 6 INCH L X 3-1/2 INCH W X 3-3/8 INCH H BACKPLATE SIZE 8-1/8 INCH W X 3/4 INCH D X 4-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/BACKPLATE), CREAM ETCHED (SHADE) FINISH 31-7/8 INCH 6-1/2 INCH 4 LAMP(S) 75 W WATTAGE YES LAMP INCLUDED G9 INCANDESCENT LAMP TYPE BI-PIN LAMP BASE TYPE 4-5/8 INCH EXTENSION BLEEKER STREET BRAND SHADE SIZE 6 INCH L X 3-1/2 INCH W X 3-3/8 INCH H BACKPLATE SIZE 8-1/8 INCH W X 3/4 INCH D X 4-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS18204-ORB - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS18204-ORB
Wall/Bath Lighting Fixture VS18204-ORB
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY/BACKPLATE), CREAM ETCHED (SHADE) FINISH 31-7/8 INCH 6-1/2 INCH 4 LAMP(S) 75 W WATTAGE YES LAMP INCLUDED G9 INCANDESCENT LAMP TYPE BI-PIN LAMP BASE TYPE 4-5/8 INCH EXTENSION BLEEKER STREET BRAND SHADE SIZE 6 INCH L X 3-1/2 INCH W X 3-3/8 INCH H BACKPLATE SIZE 8-1/8 INCH W X 3/4 INCH D X 4-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY/BACKPLATE), CREAM ETCHED (SHADE) FINISH
  • 31-7/8 INCH
  • 6-1/2 INCH
  • 4 LAMP(S)
  • 75 W WATTAGE
  • YES LAMP INCLUDED
  • G9 INCANDESCENT LAMP TYPE
  • BI-PIN LAMP BASE TYPE
  • 4-5/8 INCH EXTENSION
  • BLEEKER STREET BRAND
  • SHADE SIZE 6 INCH L X 3-1/2 INCH W X 3-3/8 INCH H
  • BACKPLATE SIZE 8-1/8 INCH W X 3/4 INCH D X 4-1/2 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS18204-ORB
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details