Generation Brands Wall/Bath Lighting Fixture VS17402-CH

Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL CHROME (BODY/BACKPLATE), WHITE OPAL ETCHED (SHADE) FINISH 14 INCH 8-5/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7 INCH EXTENSION PERRY BRAND SHADE SIZE 4-3/8 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 8-1/4 INCH W X 4-5/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL CHROME (BODY/BACKPLATE), WHITE OPAL ETCHED (SHADE) FINISH 14 INCH 8-5/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7 INCH EXTENSION PERRY BRAND SHADE SIZE 4-3/8 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 8-1/4 INCH W X 4-5/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS17402-CH - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS17402-CH
Wall/Bath Lighting Fixture VS17402-CH
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL CHROME (BODY/BACKPLATE), WHITE OPAL ETCHED (SHADE) FINISH 14 INCH 8-5/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 7 INCH EXTENSION PERRY BRAND SHADE SIZE 4-3/8 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 8-1/4 INCH W X 4-5/8 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
  • CHROME (BODY/BACKPLATE), WHITE OPAL ETCHED (SHADE) FINISH
  • 14 INCH
  • 8-5/8 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 7 INCH EXTENSION
  • PERRY BRAND
  • SHADE SIZE 4-3/8 INCH DIA X 5-1/4 INCH H
  • BACKPLATE SIZE 8-1/4 INCH W X 4-5/8 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS17402-CH
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details