Generation Brands Wall/Bath Lighting Fixture VS16503-BK

Description
STEEL (BODY), GLASS (SHADE) MATERIAL BLACK (BODY), WHITE OPAL ETCHED (SHADE) FINISH 18 INCH 9-1/4 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/4 INCH EXTENSION PEYTON BRAND SHADE SIZE 4-1/8 INCH DIA X 5-3/4 INCH H BACKPLATE SIZE 10 INCH W X 4-1/2 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
Description
STEEL (BODY), GLASS (SHADE) MATERIAL BLACK (BODY), WHITE OPAL ETCHED (SHADE) FINISH 18 INCH 9-1/4 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/4 INCH EXTENSION PEYTON BRAND SHADE SIZE 4-1/8 INCH DIA X 5-3/4 INCH H BACKPLATE SIZE 10 INCH W X 4-1/2 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS16503-BK - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS16503-BK
Wall/Bath Lighting Fixture VS16503-BK
STEEL (BODY), GLASS (SHADE) MATERIAL BLACK (BODY), WHITE OPAL ETCHED (SHADE) FINISH 18 INCH 9-1/4 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 7-1/4 INCH EXTENSION PEYTON BRAND SHADE SIZE 4-1/8 INCH DIA X 5-3/4 INCH H BACKPLATE SIZE 10 INCH W X 4-1/2 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • BLACK (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 18 INCH
  • 9-1/4 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 7-1/4 INCH EXTENSION
  • PEYTON BRAND
  • SHADE SIZE 4-1/8 INCH DIA X 5-3/4 INCH H
  • BACKPLATE SIZE 10 INCH W X 4-1/2 INCH H
  • CONNECTION MOUNTING TO BOX
  • MOUNTING TYPE DOUBLE CAP NUTS
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS16503-BK
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details