Generation Brands Wall/Bath Lighting Fixture VS16402-ASTB

Description
STEEL (BODY), GLASS (SHADE) MATERIAL ASTRAL BRONZE (BODY), AGED OAK (SHADE) FINISH 24-3/8 INCH 11-3/4 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED T10 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5 INCH EXTENSION JUSTINE BRAND BACKPLATE SIZE 24-3/8 INCH W X 4-1/4 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL ASTRAL BRONZE (BODY), AGED OAK (SHADE) FINISH 24-3/8 INCH 11-3/4 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED T10 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5 INCH EXTENSION JUSTINE BRAND BACKPLATE SIZE 24-3/8 INCH W X 4-1/4 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS16402-ASTB - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS16402-ASTB
Wall/Bath Lighting Fixture VS16402-ASTB
STEEL (BODY), GLASS (SHADE) MATERIAL ASTRAL BRONZE (BODY), AGED OAK (SHADE) FINISH 24-3/8 INCH 11-3/4 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED T10 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5 INCH EXTENSION JUSTINE BRAND BACKPLATE SIZE 24-3/8 INCH W X 4-1/4 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • ASTRAL BRONZE (BODY), AGED OAK (SHADE) FINISH
  • 24-3/8 INCH
  • 11-3/4 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • T10 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 5 INCH EXTENSION
  • JUSTINE BRAND
  • BACKPLATE SIZE 24-3/8 INCH W X 4-1/4 INCH H
  • CONNECTION MOUNTING TO BOX
  • MOUNTING TYPE DOUBLE CAP NUTS
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS16402-ASTB
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details