Generation Brands Wall/Bath Lighting Fixture VS16103-HTBZ

Description
GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREME ETCHED (SHADE) FINISH 24 INCH 9-3/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/4 INCH EXTENSION SULLIVAN BRAND SHADE SIZE 3-1/2 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 6 INCH W X 4-1/2 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE SCREWS LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREME ETCHED (SHADE) FINISH 24 INCH 9-3/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/4 INCH EXTENSION SULLIVAN BRAND SHADE SIZE 3-1/2 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 6 INCH W X 4-1/2 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE SCREWS LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS16103-HTBZ - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS16103-HTBZ
Wall/Bath Lighting Fixture VS16103-HTBZ
GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREME ETCHED (SHADE) FINISH 24 INCH 9-3/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/4 INCH EXTENSION SULLIVAN BRAND SHADE SIZE 3-1/2 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 6 INCH W X 4-1/2 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE SCREWS LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY), CREME ETCHED (SHADE) FINISH
  • 24 INCH
  • 9-3/8 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 5-1/4 INCH EXTENSION
  • SULLIVAN BRAND
  • SHADE SIZE 3-1/2 INCH DIA X 5-1/4 INCH H
  • BACKPLATE SIZE 6 INCH W X 4-1/2 INCH H
  • CONNECTION MOUNTING TO BOX
  • MOUNTING TYPE SCREWS
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS16103-HTBZ
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details