DIE-CAST ZINC (BODY), GLASS (SHADE) MATERIAL
HERITAGE BRONZE (BODY), CREME ETCHED (SHADE) FINISH
4-1/2 INCH
9-3/8 INCH
1 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
4-1/2 INCH EXTENSION
SULLIVAN BRAND
SHADE SIZE 3-1/2 INCH DIA X 5-1/4 INCH H
BACKPLATE SIZE 4-1/2 INCH W X 4-1/2 INCH H
CONNECTION MOUNTING TO BOX
MOUNTING TYPE SCREWS
LAMP VOLTAGE 120 V
Generation Brands
Done
Datasheet
Description
DIE-CAST ZINC (BODY), GLASS (SHADE) MATERIAL
HERITAGE BRONZE (BODY), CREME ETCHED (SHADE) FINISH
4-1/2 INCH
9-3/8 INCH
1 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
4-1/2 INCH EXTENSION
SULLIVAN BRAND
SHADE SIZE 3-1/2 INCH DIA X 5-1/4 INCH H
BACKPLATE SIZE 4-1/2 INCH W X 4-1/2 INCH H
CONNECTION MOUNTING TO BOX
MOUNTING TYPE SCREWS
LAMP VOLTAGE 120 V
DIE-CAST ZINC (BODY), GLASS (SHADE) MATERIAL
HERITAGE BRONZE (BODY), CREME ETCHED (SHADE) FINISH
4-1/2 INCH
9-3/8 INCH
1 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
4-1/2 INCH EXTENSION
SULLIVAN BRAND
SHADE SIZE 3-1/2 INCH DIA X 5-1/4 INCH H
BACKPLATE SIZE 4-1/2 INCH W X 4-1/2 INCH H
CONNECTION MOUNTING TO BOX
MOUNTING TYPE SCREWS
LAMP VOLTAGE 120 V