Generation Brands Wall/Bath Lighting Fixture VS15901-HTBZ

Description
STEEL (BODY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), BARK TEXTURE W/AMBER ETCH (SHADE) FINISH 4-3/4 INCH 10-3/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5 INCH EXTENSION PRESTON BRAND SHADE SIZE 3-1/2 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 4-3/4 INCH W X 10 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE SCREWS LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), BARK TEXTURE W/AMBER ETCH (SHADE) FINISH 4-3/4 INCH 10-3/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5 INCH EXTENSION PRESTON BRAND SHADE SIZE 3-1/2 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 4-3/4 INCH W X 10 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE SCREWS LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS15901-HTBZ - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS15901-HTBZ
Wall/Bath Lighting Fixture VS15901-HTBZ
STEEL (BODY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), BARK TEXTURE W/AMBER ETCH (SHADE) FINISH 4-3/4 INCH 10-3/4 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5 INCH EXTENSION PRESTON BRAND SHADE SIZE 3-1/2 INCH DIA X 5-1/4 INCH H BACKPLATE SIZE 4-3/4 INCH W X 10 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE SCREWS LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY), BARK TEXTURE W/AMBER ETCH (SHADE) FINISH
  • 4-3/4 INCH
  • 10-3/4 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 5 INCH EXTENSION
  • PRESTON BRAND
  • SHADE SIZE 3-1/2 INCH DIA X 5-1/4 INCH H
  • BACKPLATE SIZE 4-3/4 INCH W X 10 INCH H
  • CONNECTION MOUNTING TO BOX
  • MOUNTING TYPE SCREWS
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS15901-HTBZ
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details