Generation Brands Wall/Bath Lighting Fixture VS15804-BS

Description
GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 32 INCH 11-3/4 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/2 INCH EXTENSION TRIBECA BRAND SHADE SIZE 4-1/2 INCH DIA X 5-1/2 INCH H BACKPLATE DIAMETER 5-1/2 INCH CONNECTION MOUNTING TO BOX MOUNTING TYPE SCREWS LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 32 INCH 11-3/4 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/2 INCH EXTENSION TRIBECA BRAND SHADE SIZE 4-1/2 INCH DIA X 5-1/2 INCH H BACKPLATE DIAMETER 5-1/2 INCH CONNECTION MOUNTING TO BOX MOUNTING TYPE SCREWS LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS15804-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS15804-BS
Wall/Bath Lighting Fixture VS15804-BS
GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 32 INCH 11-3/4 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 5-1/2 INCH EXTENSION TRIBECA BRAND SHADE SIZE 4-1/2 INCH DIA X 5-1/2 INCH H BACKPLATE DIAMETER 5-1/2 INCH CONNECTION MOUNTING TO BOX MOUNTING TYPE SCREWS LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 32 INCH
  • 11-3/4 INCH
  • 4 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 5-1/2 INCH EXTENSION
  • TRIBECA BRAND
  • SHADE SIZE 4-1/2 INCH DIA X 5-1/2 INCH H
  • BACKPLATE DIAMETER 5-1/2 INCH
  • CONNECTION MOUNTING TO BOX
  • MOUNTING TYPE SCREWS
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS15804-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details