Generation Brands Wall/Bath Lighting Fixture VS14903-CB

Description
STEEL (BODY), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), PEARL (SHADE) FINISH 22-3/8 INCH 8-5/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-3/8 INCH EXTENSION SUNSET DRIVE BRAND SHADE SIZE 4 INCH DIA X 5-3/4 INCH H BACKPLATE SIZE 10 INCH W X 4-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), PEARL (SHADE) FINISH 22-3/8 INCH 8-5/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-3/8 INCH EXTENSION SUNSET DRIVE BRAND SHADE SIZE 4 INCH DIA X 5-3/4 INCH H BACKPLATE SIZE 10 INCH W X 4-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS14903-CB - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS14903-CB
Wall/Bath Lighting Fixture VS14903-CB
STEEL (BODY), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), PEARL (SHADE) FINISH 22-3/8 INCH 8-5/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-3/8 INCH EXTENSION SUNSET DRIVE BRAND SHADE SIZE 4 INCH DIA X 5-3/4 INCH H BACKPLATE SIZE 10 INCH W X 4-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • CORINTHIAN BRONZE (BODY), PEARL (SHADE) FINISH
  • 22-3/8 INCH
  • 8-5/8 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 5-3/8 INCH EXTENSION
  • SUNSET DRIVE BRAND
  • SHADE SIZE 4 INCH DIA X 5-3/4 INCH H
  • BACKPLATE SIZE 10 INCH W X 4-1/2 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS14903-CB
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details