STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL
BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
22-1/2 INCH
7-3/4 INCH
3 LAMP(S)
75 W WATTAGE
NO LAMP INCLUDED
G9 HALOGEN LAMP TYPE
MINI LAMP BASE TYPE
3-5/8 INCH EXTENSION
HALSTAD BRAND
SHADE SIZE 5-1/2 INCH W X 6-1/4 INCH H
BACKPLATE SIZE 4-3/4 INCH W X 4-3/4 INCH H
WIRE LENGTH 8 INCH
CONNECTION MOUNTING TO BOX
LAMP VOLTAGE 120 V
Generation Brands
Done
Datasheet
Description
STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL
BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
22-1/2 INCH
7-3/4 INCH
3 LAMP(S)
75 W WATTAGE
NO LAMP INCLUDED
G9 HALOGEN LAMP TYPE
MINI LAMP BASE TYPE
3-5/8 INCH EXTENSION
HALSTAD BRAND
SHADE SIZE 5-1/2 INCH W X 6-1/4 INCH H
BACKPLATE SIZE 4-3/4 INCH W X 4-3/4 INCH H
WIRE LENGTH 8 INCH
CONNECTION MOUNTING TO BOX
LAMP VOLTAGE 120 V
STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL
BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
22-1/2 INCH
7-3/4 INCH
3 LAMP(S)
75 W WATTAGE
NO LAMP INCLUDED
G9 HALOGEN LAMP TYPE
MINI LAMP BASE TYPE
3-5/8 INCH EXTENSION
HALSTAD BRAND
SHADE SIZE 5-1/2 INCH W X 6-1/4 INCH H
BACKPLATE SIZE 4-3/4 INCH W X 4-3/4 INCH H
WIRE LENGTH 8 INCH
CONNECTION MOUNTING TO BOX
LAMP VOLTAGE 120 V
STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL
BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH