Generation Brands Wall/Bath Lighting Fixture VS14501-BS

Description
STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 5-1/2 INCH 6-1/4 INCH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 4 INCH EXTENSION HALSTAD BRAND SHADE SIZE 5-1/2 INCH W X 6-1/4 INCH H BACKPLATE SIZE 4-3/4 INCH W X 4-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 5-1/2 INCH 6-1/4 INCH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 4 INCH EXTENSION HALSTAD BRAND SHADE SIZE 5-1/2 INCH W X 6-1/4 INCH H BACKPLATE SIZE 4-3/4 INCH W X 4-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS14501-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS14501-BS
Wall/Bath Lighting Fixture VS14501-BS
STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 5-1/2 INCH 6-1/4 INCH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 4 INCH EXTENSION HALSTAD BRAND SHADE SIZE 5-1/2 INCH W X 6-1/4 INCH H BACKPLATE SIZE 4-3/4 INCH W X 4-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • STEEL/ZINC (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 5-1/2 INCH
  • 6-1/4 INCH
  • 1 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • G9 HALOGEN LAMP TYPE
  • MINI LAMP BASE TYPE
  • 4 INCH EXTENSION
  • HALSTAD BRAND
  • SHADE SIZE 5-1/2 INCH W X 6-1/4 INCH H
  • BACKPLATE SIZE 4-3/4 INCH W X 4-3/4 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS14501-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details