Generation Brands Wall/Bath Lighting Fixture VS13702-DBZ

Description
STEEL (BACKPLATE/BOBECHE), FABRIC (SHADE) MATERIAL DARK BRONZE (BACKPLATE/BOBECHE), BRONZE ORGANZA (SHADE) FINISH 18-1/8 INCH 6-3/4 INCH 2 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 7-1/2 INCH EXTENSION CASUAL LUXURY BRAND BACKPLATE SIZE 9 INCH W X 4-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V SHADE SIZE 6 INCH DIA X 3 INCH H
Datasheet
Description
STEEL (BACKPLATE/BOBECHE), FABRIC (SHADE) MATERIAL DARK BRONZE (BACKPLATE/BOBECHE), BRONZE ORGANZA (SHADE) FINISH 18-1/8 INCH 6-3/4 INCH 2 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 7-1/2 INCH EXTENSION CASUAL LUXURY BRAND BACKPLATE SIZE 9 INCH W X 4-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V SHADE SIZE 6 INCH DIA X 3 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS13702-DBZ - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS13702-DBZ
Wall/Bath Lighting Fixture VS13702-DBZ
STEEL (BACKPLATE/BOBECHE), FABRIC (SHADE) MATERIAL DARK BRONZE (BACKPLATE/BOBECHE), BRONZE ORGANZA (SHADE) FINISH 18-1/8 INCH 6-3/4 INCH 2 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 7-1/2 INCH EXTENSION CASUAL LUXURY BRAND BACKPLATE SIZE 9 INCH W X 4-1/2 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V SHADE SIZE 6 INCH DIA X 3 INCH H
  • STEEL (BACKPLATE/BOBECHE), FABRIC (SHADE) MATERIAL
  • DARK BRONZE (BACKPLATE/BOBECHE), BRONZE ORGANZA (SHADE) FINISH
  • 18-1/8 INCH
  • 6-3/4 INCH
  • 2 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • G9 HALOGEN LAMP TYPE
  • MINI LAMP BASE TYPE
  • 7-1/2 INCH EXTENSION
  • CASUAL LUXURY BRAND
  • BACKPLATE SIZE 9 INCH W X 4-1/2 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
  • SHADE SIZE 6 INCH DIA X 3 INCH H
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS13702-DBZ
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details