Generation Brands Wall/Bath Lighting Fixture VS13702-BS

Description
STEEL (BODY), STEEL/ALUMINUM (RING), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY/RING), SILVER ORGANZA (SHADE) FINISH 18-1/8 INCH 6-3/4 INCH 2 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 7-1/2 INCH EXTENSION CASUAL LUXURY BRAND BACKPLATE SIZE 9 INCH W X 4-1/2 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V SHADE SIZE 5-3/4 INCH DIA X 2-7/8 INCH H
Datasheet
Description
STEEL (BODY), STEEL/ALUMINUM (RING), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY/RING), SILVER ORGANZA (SHADE) FINISH 18-1/8 INCH 6-3/4 INCH 2 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 7-1/2 INCH EXTENSION CASUAL LUXURY BRAND BACKPLATE SIZE 9 INCH W X 4-1/2 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V SHADE SIZE 5-3/4 INCH DIA X 2-7/8 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS13702-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS13702-BS
Wall/Bath Lighting Fixture VS13702-BS
STEEL (BODY), STEEL/ALUMINUM (RING), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY/RING), SILVER ORGANZA (SHADE) FINISH 18-1/8 INCH 6-3/4 INCH 2 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED G9 HALOGEN LAMP TYPE MINI LAMP BASE TYPE 7-1/2 INCH EXTENSION CASUAL LUXURY BRAND BACKPLATE SIZE 9 INCH W X 4-1/2 INCH H CONNECTION MOUNTING TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V SHADE SIZE 5-3/4 INCH DIA X 2-7/8 INCH H
  • STEEL (BODY), STEEL/ALUMINUM (RING), FABRIC (SHADE) MATERIAL
  • BRUSHED STEEL (BODY/RING), SILVER ORGANZA (SHADE) FINISH
  • 18-1/8 INCH
  • 6-3/4 INCH
  • 2 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • G9 HALOGEN LAMP TYPE
  • MINI LAMP BASE TYPE
  • 7-1/2 INCH EXTENSION
  • CASUAL LUXURY BRAND
  • BACKPLATE SIZE 9 INCH W X 4-1/2 INCH H
  • CONNECTION MOUNTING TO BOX
  • MOUNTING TYPE DOUBLE CAP NUTS
  • LAMP VOLTAGE 120 V
  • SHADE SIZE 5-3/4 INCH DIA X 2-7/8 INCH H
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS13702-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details