Generation Brands Wall/Bath Lighting Fixture VS12704-BS

Description
STEEL (BACKPLATE), GLASS (SHADE) MATERIAL BRUSHED STEEL (BACKPLATE), OPAL ETCHED (SHADE) FINISH 37 INCH 8-1/2 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION BARRINGTON BRAND BACKPLATE SIZE 36-1/2 INCH L X 4 INCH H LAMP VOLTAGE 120 V SHADE SIZE 5 INCH DIA X 5 INCH H
Datasheet
Description
STEEL (BACKPLATE), GLASS (SHADE) MATERIAL BRUSHED STEEL (BACKPLATE), OPAL ETCHED (SHADE) FINISH 37 INCH 8-1/2 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION BARRINGTON BRAND BACKPLATE SIZE 36-1/2 INCH L X 4 INCH H LAMP VOLTAGE 120 V SHADE SIZE 5 INCH DIA X 5 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS12704-BS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS12704-BS
Wall/Bath Lighting Fixture VS12704-BS
STEEL (BACKPLATE), GLASS (SHADE) MATERIAL BRUSHED STEEL (BACKPLATE), OPAL ETCHED (SHADE) FINISH 37 INCH 8-1/2 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION BARRINGTON BRAND BACKPLATE SIZE 36-1/2 INCH L X 4 INCH H LAMP VOLTAGE 120 V SHADE SIZE 5 INCH DIA X 5 INCH H
  • STEEL (BACKPLATE), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BACKPLATE), OPAL ETCHED (SHADE) FINISH
  • 37 INCH
  • 8-1/2 INCH
  • 4 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 6-1/2 INCH EXTENSION
  • BARRINGTON BRAND
  • BACKPLATE SIZE 36-1/2 INCH L X 4 INCH H
  • LAMP VOLTAGE 120 V
  • SHADE SIZE 5 INCH DIA X 5 INCH H
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS12704-BS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details