Generation Brands Wall/Bath Lighting Fixture VS12602-PN

Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH 13 INCH 9-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6 INCH EXTENSION HUGUENOT LAKE BRAND BACKPLATE DIAMETER 5-1/4 INCH LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH 13 INCH 9-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6 INCH EXTENSION HUGUENOT LAKE BRAND BACKPLATE DIAMETER 5-1/4 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS12602-PN - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS12602-PN
Wall/Bath Lighting Fixture VS12602-PN
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH 13 INCH 9-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6 INCH EXTENSION HUGUENOT LAKE BRAND BACKPLATE DIAMETER 5-1/4 INCH LAMP VOLTAGE 120 V
  • STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
  • POLISHED NICKEL (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH
  • 13 INCH
  • 9-3/4 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 6 INCH EXTENSION
  • HUGUENOT LAKE BRAND
  • BACKPLATE DIAMETER 5-1/4 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS12602-PN
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details