Generation Brands Wall/Bath Lighting Fixture VS12404-PN

Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH 31-1/4 INCH 8-3/4 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION AMERICAN FOURSQUARE BRAND BACKPLATE SIZE 5 INCH W X 5 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH 31-1/4 INCH 8-3/4 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION AMERICAN FOURSQUARE BRAND BACKPLATE SIZE 5 INCH W X 5 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS12404-PN - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS12404-PN
Wall/Bath Lighting Fixture VS12404-PN
STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH 31-1/4 INCH 8-3/4 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION AMERICAN FOURSQUARE BRAND BACKPLATE SIZE 5 INCH W X 5 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY/BACKPLATE), GLASS (SHADE) MATERIAL
  • POLISHED NICKEL (BODY/BACKPLATE), OPAL ETCHED (SHADE) FINISH
  • 31-1/4 INCH
  • 8-3/4 INCH
  • 4 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 6-1/2 INCH EXTENSION
  • AMERICAN FOURSQUARE BRAND
  • BACKPLATE SIZE 5 INCH W X 5 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS12404-PN
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details