Generation Brands Wall/Bath Lighting Fixture VS12402-ORB

Description
GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), EXCAVATION (SHADE) FINISH 14-1/4 INCH 8-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION AMERICAN FOURSQUARE BRAND BACKPLATE SIZE 5 INCH W X 5 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), EXCAVATION (SHADE) FINISH 14-1/4 INCH 8-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION AMERICAN FOURSQUARE BRAND BACKPLATE SIZE 5 INCH W X 5 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS12402-ORB - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS12402-ORB
Wall/Bath Lighting Fixture VS12402-ORB
GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), EXCAVATION (SHADE) FINISH 14-1/4 INCH 8-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION AMERICAN FOURSQUARE BRAND BACKPLATE SIZE 5 INCH W X 5 INCH H LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY), EXCAVATION (SHADE) FINISH
  • 14-1/4 INCH
  • 8-3/4 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 6-1/2 INCH EXTENSION
  • AMERICAN FOURSQUARE BRAND
  • BACKPLATE SIZE 5 INCH W X 5 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS12402-ORB
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details