Generation Brands Wall/Bath Lighting Fixture VS11202-WAL

Description
GLASS (SHADE) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 18-1/4 INCH 10-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-3/4 INCH EXTENSION DRAWING ROOM BRAND BACKPLATE SIZE 5 INCH W X 9 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 18-1/4 INCH 10-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-3/4 INCH EXTENSION DRAWING ROOM BRAND BACKPLATE SIZE 5 INCH W X 9 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS11202-WAL - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS11202-WAL
Wall/Bath Lighting Fixture VS11202-WAL
GLASS (SHADE) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 18-1/4 INCH 10-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 5-3/4 INCH EXTENSION DRAWING ROOM BRAND BACKPLATE SIZE 5 INCH W X 9 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH
  • 18-1/4 INCH
  • 10-1/2 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 5-3/4 INCH EXTENSION
  • DRAWING ROOM BRAND
  • BACKPLATE SIZE 5 INCH W X 9 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS11202-WAL
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details