Generation Brands Wall/Bath Lighting Fixture VS10904-ATS

Description
GLASS (SHADE) MATERIAL AGED TORTOISE SHELL (BODY), FRENCH SCAVO (SHADE) FINISH 35 INCH 12-3/4 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION SONOMA VALLEY BRAND BACKPLATE SIZE 10 INCH W X 5-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL AGED TORTOISE SHELL (BODY), FRENCH SCAVO (SHADE) FINISH 35 INCH 12-3/4 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION SONOMA VALLEY BRAND BACKPLATE SIZE 10 INCH W X 5-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS10904-ATS - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS10904-ATS
Wall/Bath Lighting Fixture VS10904-ATS
GLASS (SHADE) MATERIAL AGED TORTOISE SHELL (BODY), FRENCH SCAVO (SHADE) FINISH 35 INCH 12-3/4 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6-1/2 INCH EXTENSION SONOMA VALLEY BRAND BACKPLATE SIZE 10 INCH W X 5-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • AGED TORTOISE SHELL (BODY), FRENCH SCAVO (SHADE) FINISH
  • 35 INCH
  • 12-3/4 INCH
  • 4 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 6-1/2 INCH EXTENSION
  • SONOMA VALLEY BRAND
  • BACKPLATE SIZE 10 INCH W X 5-3/4 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS10904-ATS
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details