Generation Brands Wall/Bath Lighting Fixture VS10601-GBZ

Description
GLASS (SHADE) MATERIAL GRECIAN BRONZE (BODY), CREAM SNOW (SHADE) FINISH 5-1/2 INCH 8-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 8 INCH EXTENSION MORNINGSIDE BRAND BACKPLATE DIAMETER 5-1/2 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL GRECIAN BRONZE (BODY), CREAM SNOW (SHADE) FINISH 5-1/2 INCH 8-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 8 INCH EXTENSION MORNINGSIDE BRAND BACKPLATE DIAMETER 5-1/2 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS10601-GBZ - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS10601-GBZ
Wall/Bath Lighting Fixture VS10601-GBZ
GLASS (SHADE) MATERIAL GRECIAN BRONZE (BODY), CREAM SNOW (SHADE) FINISH 5-1/2 INCH 8-1/2 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 8 INCH EXTENSION MORNINGSIDE BRAND BACKPLATE DIAMETER 5-1/2 INCH WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • GRECIAN BRONZE (BODY), CREAM SNOW (SHADE) FINISH
  • 5-1/2 INCH
  • 8-1/2 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 8 INCH EXTENSION
  • MORNINGSIDE BRAND
  • BACKPLATE DIAMETER 5-1/2 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS10601-GBZ
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details