Generation Brands Wall/Bath Lighting Fixture VS10501-CH

Description
GLASS (SHADE) MATERIAL CHROME (BODY), WHITE OPAL (SHADE) FINISH 5 INCH 7 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6 INCH EXTENSION CLARIDGE BRAND BACKPLATE SIZE 4-1/2 INCH W X 6 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
GLASS (SHADE) MATERIAL CHROME (BODY), WHITE OPAL (SHADE) FINISH 5 INCH 7 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6 INCH EXTENSION CLARIDGE BRAND BACKPLATE SIZE 4-1/2 INCH W X 6 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall/Bath Lighting Fixture - VS10501-CH - Generation Brands
Skokie, IL, USA
Wall/Bath Lighting Fixture
VS10501-CH
Wall/Bath Lighting Fixture VS10501-CH
GLASS (SHADE) MATERIAL CHROME (BODY), WHITE OPAL (SHADE) FINISH 5 INCH 7 INCH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE 6 INCH EXTENSION CLARIDGE BRAND BACKPLATE SIZE 4-1/2 INCH W X 6 INCH H WIRE LENGTH 8 INCH CONNECTION MOUNTING TO BOX LAMP VOLTAGE 120 V
  • GLASS (SHADE) MATERIAL
  • CHROME (BODY), WHITE OPAL (SHADE) FINISH
  • 5 INCH
  • 7 INCH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • 6 INCH EXTENSION
  • CLARIDGE BRAND
  • BACKPLATE SIZE 4-1/2 INCH W X 6 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION MOUNTING TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number VS10501-CH
Product Name Wall/Bath Lighting Fixture
Fixture Type Wall Fixture; Other; Wall/Bath Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details