Generation Brands Table/Floor Lamp Fixture T1167ASTB

Description
71 INCH 17 INCH 1 LAMP(S) RESIN (BODY), STEEL (BASE) BODY MATERIAL NO LAMP INCLUDED TORCHIERE LIGHT 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE ASTRAL BRONZE (BODY/BASE) BODY FINISH ROUND GLASS/SHADE TYPE GLASS (SHADE) GLASS/SHADE MATERIAL 17 INCH DIA X 5 INCH H GLASS/SHADE SIZE CHAMPAGNE SCAVO (SHADE) GLASS/SHADE FINISH LINCOLNDALE BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY SWITCH
Datasheet
Description
71 INCH 17 INCH 1 LAMP(S) RESIN (BODY), STEEL (BASE) BODY MATERIAL NO LAMP INCLUDED TORCHIERE LIGHT 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE ASTRAL BRONZE (BODY/BASE) BODY FINISH ROUND GLASS/SHADE TYPE GLASS (SHADE) GLASS/SHADE MATERIAL 17 INCH DIA X 5 INCH H GLASS/SHADE SIZE CHAMPAGNE SCAVO (SHADE) GLASS/SHADE FINISH LINCOLNDALE BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Table/Floor Lamp Fixture - T1167ASTB - Generation Brands
Skokie, IL, USA
Table/Floor Lamp Fixture
T1167ASTB
Table/Floor Lamp Fixture T1167ASTB
71 INCH 17 INCH 1 LAMP(S) RESIN (BODY), STEEL (BASE) BODY MATERIAL NO LAMP INCLUDED TORCHIERE LIGHT 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE ASTRAL BRONZE (BODY/BASE) BODY FINISH ROUND GLASS/SHADE TYPE GLASS (SHADE) GLASS/SHADE MATERIAL 17 INCH DIA X 5 INCH H GLASS/SHADE SIZE CHAMPAGNE SCAVO (SHADE) GLASS/SHADE FINISH LINCOLNDALE BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY SWITCH
  • 71 INCH
  • 17 INCH
  • 1 LAMP(S)
  • RESIN (BODY), STEEL (BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • TORCHIERE LIGHT
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • ASTRAL BRONZE (BODY/BASE) BODY FINISH
  • ROUND GLASS/SHADE TYPE
  • GLASS (SHADE) GLASS/SHADE MATERIAL
  • 17 INCH DIA X 5 INCH H GLASS/SHADE SIZE
  • CHAMPAGNE SCAVO (SHADE) GLASS/SHADE FINISH
  • LINCOLNDALE BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY SWITCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number T1167ASTB
Product Name Table/Floor Lamp Fixture
Fixture Type Floor Lamps; Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details