Generation Brands Table Lamp Fixture T1152FG

Description
TORCHIERE TYPE 74-1/4 INCH 17-1/2 INCH 1 LAMP(S) NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE FIRENZE GOLD BODY FINISH RECTANGULAR SHADE OPERA BRAND WIRE LENGTH 6 INCH CONNECTION TYPE PLUG INTO BOX
Description
TORCHIERE TYPE 74-1/4 INCH 17-1/2 INCH 1 LAMP(S) NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE FIRENZE GOLD BODY FINISH RECTANGULAR SHADE OPERA BRAND WIRE LENGTH 6 INCH CONNECTION TYPE PLUG INTO BOX

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - T1152FG - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
T1152FG
Table Lamp Fixture T1152FG
TORCHIERE TYPE 74-1/4 INCH 17-1/2 INCH 1 LAMP(S) NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE FIRENZE GOLD BODY FINISH RECTANGULAR SHADE OPERA BRAND WIRE LENGTH 6 INCH CONNECTION TYPE PLUG INTO BOX
  • TORCHIERE TYPE
  • 74-1/4 INCH
  • 17-1/2 INCH
  • 1 LAMP(S)
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • FIRENZE GOLD BODY FINISH
  • RECTANGULAR SHADE
  • OPERA BRAND
  • WIRE LENGTH 6 INCH
  • CONNECTION TYPE PLUG INTO BOX
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number T1152FG
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details