Generation Brands Close to Ceiling Lighting Fixture SF317SN

Description
STEEL, ETCHED OPAL GLASS SHADE MATERIAL SATIN NICKEL FINISH 14-1/2 INCH 11-5/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE RATING 120 V APPLICATION DAMP LOCATION
Description
STEEL, ETCHED OPAL GLASS SHADE MATERIAL SATIN NICKEL FINISH 14-1/2 INCH 11-5/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE RATING 120 V APPLICATION DAMP LOCATION

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF317SN - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF317SN
Close to Ceiling Lighting Fixture SF317SN
STEEL, ETCHED OPAL GLASS SHADE MATERIAL SATIN NICKEL FINISH 14-1/2 INCH 11-5/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE RATING 120 V APPLICATION DAMP LOCATION
  • STEEL, ETCHED OPAL GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 14-1/2 INCH
  • 11-5/8 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE RATING 120 V
  • APPLICATION DAMP LOCATION
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF317SN
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details