Generation Brands Close to Ceiling Lighting Fixture SF311RI

Description
STEEL/STONE (BODY) MATERIAL RUSTIC IRON (BODY) FINISH 18-1/4 INCH 14-7/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE MAARID BRAND CANOPY SIZE 2 INCH L X 6-1/8 INCH DIA X 2 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE STRAP LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/STONE (BODY) MATERIAL RUSTIC IRON (BODY) FINISH 18-1/4 INCH 14-7/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE MAARID BRAND CANOPY SIZE 2 INCH L X 6-1/8 INCH DIA X 2 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE STRAP LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF311RI - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF311RI
Close to Ceiling Lighting Fixture SF311RI
STEEL/STONE (BODY) MATERIAL RUSTIC IRON (BODY) FINISH 18-1/4 INCH 14-7/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE MAARID BRAND CANOPY SIZE 2 INCH L X 6-1/8 INCH DIA X 2 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE STRAP LAMP VOLTAGE 120 V
  • STEEL/STONE (BODY) MATERIAL
  • RUSTIC IRON (BODY) FINISH
  • 18-1/4 INCH
  • 14-7/8 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • MAARID BRAND
  • CANOPY SIZE 2 INCH L X 6-1/8 INCH DIA X 2 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE STRAP
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF311RI
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details