Generation Brands Close to Ceiling Lighting Fixture SF309HTBZ

Description
STEEL (BODY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CLEAR SEEDED (SHADE) FINISH 10 INCH 56-1/2 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE PICKERING LANE BRAND CHAIN LENGTH 36 INCH SHADE SIZE 9 INCH DIA X 8-1/8 INCH H CANOPY SIZE 5-11/16 INCH DIA X 1-7/16 INCH D WIRE LENGTH 48 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CLEAR SEEDED (SHADE) FINISH 10 INCH 56-1/2 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE PICKERING LANE BRAND CHAIN LENGTH 36 INCH SHADE SIZE 9 INCH DIA X 8-1/8 INCH H CANOPY SIZE 5-11/16 INCH DIA X 1-7/16 INCH D WIRE LENGTH 48 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF309HTBZ - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF309HTBZ
Close to Ceiling Lighting Fixture SF309HTBZ
STEEL (BODY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CLEAR SEEDED (SHADE) FINISH 10 INCH 56-1/2 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE PICKERING LANE BRAND CHAIN LENGTH 36 INCH SHADE SIZE 9 INCH DIA X 8-1/8 INCH H CANOPY SIZE 5-11/16 INCH DIA X 1-7/16 INCH D WIRE LENGTH 48 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL MOUNTING BAR LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY), CLEAR SEEDED (SHADE) FINISH
  • 10 INCH
  • 56-1/2 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • PICKERING LANE BRAND
  • CHAIN LENGTH 36 INCH
  • SHADE SIZE 9 INCH DIA X 8-1/8 INCH H
  • CANOPY SIZE 5-11/16 INCH DIA X 1-7/16 INCH D
  • WIRE LENGTH 48 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE UNIVERSAL MOUNTING BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF309HTBZ
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details