Generation Brands Close to Ceiling Lighting Fixture SF308PN

Description
STEEL (BODY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), OPAL ETCHED (SHADE) FINISH 14-31/32 INCH 9-23/32 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MALIBU BRAND WIRE LENGTH 96 INCH CANOPY SIZE 5 INCH DIA X 31/32 INCH D SHADE SIZE 14-31/32 INCH DIA X 4-17/32 INCH H CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), OPAL ETCHED (SHADE) FINISH 14-31/32 INCH 9-23/32 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MALIBU BRAND WIRE LENGTH 96 INCH CANOPY SIZE 5 INCH DIA X 31/32 INCH D SHADE SIZE 14-31/32 INCH DIA X 4-17/32 INCH H CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF308PN - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF308PN
Close to Ceiling Lighting Fixture SF308PN
STEEL (BODY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), OPAL ETCHED (SHADE) FINISH 14-31/32 INCH 9-23/32 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MALIBU BRAND WIRE LENGTH 96 INCH CANOPY SIZE 5 INCH DIA X 31/32 INCH D SHADE SIZE 14-31/32 INCH DIA X 4-17/32 INCH H CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • POLISHED NICKEL (BODY), OPAL ETCHED (SHADE) FINISH
  • 14-31/32 INCH
  • 9-23/32 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MALIBU BRAND
  • WIRE LENGTH 96 INCH
  • CANOPY SIZE 5 INCH DIA X 31/32 INCH D
  • SHADE SIZE 14-31/32 INCH DIA X 4-17/32 INCH H
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF308PN
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details