Generation Brands Close to Ceiling Lighting Fixture SF306CI

Description
STEEL (BODY), GLASS (SHADE) MATERIAL COLONIAL IRON (BODY), OPAL ETCHED (SHADE) FINISH 13 INCH 8-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WESTON BRAND CANOPY SIZE 5/8 INCH L X 5 INCH DIA X 5/8 INCH H SHADE SIZE 13 INCH DIA X 3-3/4 INCH H WIRE LENGTH 96 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL COLONIAL IRON (BODY), OPAL ETCHED (SHADE) FINISH 13 INCH 8-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WESTON BRAND CANOPY SIZE 5/8 INCH L X 5 INCH DIA X 5/8 INCH H SHADE SIZE 13 INCH DIA X 3-3/4 INCH H WIRE LENGTH 96 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF306CI - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF306CI
Close to Ceiling Lighting Fixture SF306CI
STEEL (BODY), GLASS (SHADE) MATERIAL COLONIAL IRON (BODY), OPAL ETCHED (SHADE) FINISH 13 INCH 8-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE WESTON BRAND CANOPY SIZE 5/8 INCH L X 5 INCH DIA X 5/8 INCH H SHADE SIZE 13 INCH DIA X 3-3/4 INCH H WIRE LENGTH 96 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • COLONIAL IRON (BODY), OPAL ETCHED (SHADE) FINISH
  • 13 INCH
  • 8-3/4 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • WESTON BRAND
  • CANOPY SIZE 5/8 INCH L X 5 INCH DIA X 5/8 INCH H
  • SHADE SIZE 13 INCH DIA X 3-3/4 INCH H
  • WIRE LENGTH 96 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF306CI
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details