Generation Brands Close to Ceiling Lighting Fixture SF300ARS

Description
STEEL (BODY/CANOPY), FABRIC (SHADE), GLASS (DIFFUSER/CRYSTALS) MATERIAL ARCTIC SILVER (BODY/CANOPY), CHAMPAGNE SHANTUNG (SHADE), CHAMPAGNE (DIFFUSER), PLATED SMOKE CRYSTALS (CRYSTALS) FINISH 16-1/4 INCH 16-5/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PRISCILLA BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX CANOPY SIZE 6-1/8 INCH DIA X 1-5/8 INCH D SHADE SIZE 13-3/8 INCH DIA X 6-3/8 INCH H DIFFUSER DIAMETER 12-3/4 INCH LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/CANOPY), FABRIC (SHADE), GLASS (DIFFUSER/CRYSTALS) MATERIAL ARCTIC SILVER (BODY/CANOPY), CHAMPAGNE SHANTUNG (SHADE), CHAMPAGNE (DIFFUSER), PLATED SMOKE CRYSTALS (CRYSTALS) FINISH 16-1/4 INCH 16-5/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PRISCILLA BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX CANOPY SIZE 6-1/8 INCH DIA X 1-5/8 INCH D SHADE SIZE 13-3/8 INCH DIA X 6-3/8 INCH H DIFFUSER DIAMETER 12-3/4 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF300ARS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF300ARS
Close to Ceiling Lighting Fixture SF300ARS
STEEL (BODY/CANOPY), FABRIC (SHADE), GLASS (DIFFUSER/CRYSTALS) MATERIAL ARCTIC SILVER (BODY/CANOPY), CHAMPAGNE SHANTUNG (SHADE), CHAMPAGNE (DIFFUSER), PLATED SMOKE CRYSTALS (CRYSTALS) FINISH 16-1/4 INCH 16-5/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PRISCILLA BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX CANOPY SIZE 6-1/8 INCH DIA X 1-5/8 INCH D SHADE SIZE 13-3/8 INCH DIA X 6-3/8 INCH H DIFFUSER DIAMETER 12-3/4 INCH LAMP VOLTAGE 120 V
  • STEEL (BODY/CANOPY), FABRIC (SHADE), GLASS (DIFFUSER/CRYSTALS) MATERIAL
  • ARCTIC SILVER (BODY/CANOPY), CHAMPAGNE SHANTUNG (SHADE), CHAMPAGNE (DIFFUSER), PLATED SMOKE CRYSTALS (CRYSTALS) FINISH
  • 16-1/4 INCH
  • 16-5/8 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • PRISCILLA BRAND
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • CANOPY SIZE 6-1/8 INCH DIA X 1-5/8 INCH D
  • SHADE SIZE 13-3/8 INCH DIA X 6-3/8 INCH H
  • DIFFUSER DIAMETER 12-3/4 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF300ARS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details