Generation Brands Close to Ceiling Lighting Fixture SF298MAW

Description
RESIN/STEEL (BODY/CANOPY), GLASS BOWL(SHADE) MATERIAL MEDIUM AGED WOOD (BODY/CANOPY), INDIA SCAVO (SHADE) FINISH 19 INCH 14-5/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BLAIR BRAND WIRE LENGTH 8 INCH CANOPY SIZE 6 INCH DIA X 1 INCH D SHADE SIZE 14-5/8 INCH DIA X 4-7/8 INCH H CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
RESIN/STEEL (BODY/CANOPY), GLASS BOWL(SHADE) MATERIAL MEDIUM AGED WOOD (BODY/CANOPY), INDIA SCAVO (SHADE) FINISH 19 INCH 14-5/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BLAIR BRAND WIRE LENGTH 8 INCH CANOPY SIZE 6 INCH DIA X 1 INCH D SHADE SIZE 14-5/8 INCH DIA X 4-7/8 INCH H CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF298MAW - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF298MAW
Close to Ceiling Lighting Fixture SF298MAW
RESIN/STEEL (BODY/CANOPY), GLASS BOWL(SHADE) MATERIAL MEDIUM AGED WOOD (BODY/CANOPY), INDIA SCAVO (SHADE) FINISH 19 INCH 14-5/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BLAIR BRAND WIRE LENGTH 8 INCH CANOPY SIZE 6 INCH DIA X 1 INCH D SHADE SIZE 14-5/8 INCH DIA X 4-7/8 INCH H CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • RESIN/STEEL (BODY/CANOPY), GLASS BOWL(SHADE) MATERIAL
  • MEDIUM AGED WOOD (BODY/CANOPY), INDIA SCAVO (SHADE) FINISH
  • 19 INCH
  • 14-5/8 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BLAIR BRAND
  • WIRE LENGTH 8 INCH
  • CANOPY SIZE 6 INCH DIA X 1 INCH D
  • SHADE SIZE 14-5/8 INCH DIA X 4-7/8 INCH H
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF298MAW
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details