Generation Brands Close to Ceiling Lighting Fixture SF294BS

Description
METAL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), SOFT WHITE (SHADE) FINISH 14-1/8 INCH 10-7/8 INCH 2 LAMP(S) 100 WATT WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BECKETT BRAND VOLTAGE RATING 120 VOLT INCLUDES 8 WIRE CANOPY SIZE 5-1/4 DIAMETER X 1-1/4 DEPTH GLASS SIZE 13 DIAMETER X 4-3/8 HEIGHT CONNECTION MOUNTING TO BOX APPLICATION DAMP LOCATION APPROVAL UL, CUL
Datasheet
Description
METAL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), SOFT WHITE (SHADE) FINISH 14-1/8 INCH 10-7/8 INCH 2 LAMP(S) 100 WATT WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BECKETT BRAND VOLTAGE RATING 120 VOLT INCLUDES 8 WIRE CANOPY SIZE 5-1/4 DIAMETER X 1-1/4 DEPTH GLASS SIZE 13 DIAMETER X 4-3/8 HEIGHT CONNECTION MOUNTING TO BOX APPLICATION DAMP LOCATION APPROVAL UL, CUL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF294BS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF294BS
Close to Ceiling Lighting Fixture SF294BS
METAL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), SOFT WHITE (SHADE) FINISH 14-1/8 INCH 10-7/8 INCH 2 LAMP(S) 100 WATT WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BECKETT BRAND VOLTAGE RATING 120 VOLT INCLUDES 8 WIRE CANOPY SIZE 5-1/4 DIAMETER X 1-1/4 DEPTH GLASS SIZE 13 DIAMETER X 4-3/8 HEIGHT CONNECTION MOUNTING TO BOX APPLICATION DAMP LOCATION APPROVAL UL, CUL
  • METAL (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), SOFT WHITE (SHADE) FINISH
  • 14-1/8 INCH
  • 10-7/8 INCH
  • 2 LAMP(S)
  • 100 WATT WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BECKETT BRAND
  • VOLTAGE RATING 120 VOLT
  • INCLUDES 8 WIRE
  • CANOPY SIZE 5-1/4 DIAMETER X 1-1/4 DEPTH
  • GLASS SIZE 13 DIAMETER X 4-3/8 HEIGHT
  • CONNECTION MOUNTING TO BOX
  • APPLICATION DAMP LOCATION
  • APPROVAL UL, CUL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF294BS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details