Generation Brands Close to Ceiling Lighting Fixture SF289BUS

Description
STEEL (BODY), FABRIC (SHADE) MATERIAL BURNISHED SILVER (BODY), BEIGE (SHADE) FINISH 16 INCH 12-1/2 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LUCIA BRAND SHADE SIZE 13-3/4 INCH DIA X 12-1/2 INCH H CANOPY SIZE 8 INCH L X 8 INCH H WIRE LENGTH 8 INCH MOUNTING TYPE CROSS BAR CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), FABRIC (SHADE) MATERIAL BURNISHED SILVER (BODY), BEIGE (SHADE) FINISH 16 INCH 12-1/2 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LUCIA BRAND SHADE SIZE 13-3/4 INCH DIA X 12-1/2 INCH H CANOPY SIZE 8 INCH L X 8 INCH H WIRE LENGTH 8 INCH MOUNTING TYPE CROSS BAR CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF289BUS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF289BUS
Close to Ceiling Lighting Fixture SF289BUS
STEEL (BODY), FABRIC (SHADE) MATERIAL BURNISHED SILVER (BODY), BEIGE (SHADE) FINISH 16 INCH 12-1/2 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LUCIA BRAND SHADE SIZE 13-3/4 INCH DIA X 12-1/2 INCH H CANOPY SIZE 8 INCH L X 8 INCH H WIRE LENGTH 8 INCH MOUNTING TYPE CROSS BAR CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), FABRIC (SHADE) MATERIAL
  • BURNISHED SILVER (BODY), BEIGE (SHADE) FINISH
  • 16 INCH
  • 12-1/2 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • LUCIA BRAND
  • SHADE SIZE 13-3/4 INCH DIA X 12-1/2 INCH H
  • CANOPY SIZE 8 INCH L X 8 INCH H
  • WIRE LENGTH 8 INCH
  • MOUNTING TYPE CROSS BAR
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF289BUS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details