Generation BrandsClose to Ceiling Lighting FixtureSF286MBZ
Description
STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL
MOCHA BRONZE (BODY/CANOPY), STRIATED IVORY (SHADE) FINISH
18 INCH
9-1/2 INCH
2 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
EL NIDO BRAND
MOUNTING TYPE STRAP
SHADE SIZE 14 INCH DIA X 3 INCH H
CANOPY SIZE 5-1/2 INCH DIA X 1/2 INCH D
WIRE LENGTH 8 INCH
CONNECTION TYPE MOUNTED TO BOX
LAMP VOLTAGE 120 V
Generation Brands
Done
Datasheet
Description
STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL
MOCHA BRONZE (BODY/CANOPY), STRIATED IVORY (SHADE) FINISH
18 INCH
9-1/2 INCH
2 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
EL NIDO BRAND
MOUNTING TYPE STRAP
SHADE SIZE 14 INCH DIA X 3 INCH H
CANOPY SIZE 5-1/2 INCH DIA X 1/2 INCH D
WIRE LENGTH 8 INCH
CONNECTION TYPE MOUNTED TO BOX
LAMP VOLTAGE 120 V
STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL
MOCHA BRONZE (BODY/CANOPY), STRIATED IVORY (SHADE) FINISH
18 INCH
9-1/2 INCH
2 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
EL NIDO BRAND
MOUNTING TYPE STRAP
SHADE SIZE 14 INCH DIA X 3 INCH H
CANOPY SIZE 5-1/2 INCH DIA X 1/2 INCH D
WIRE LENGTH 8 INCH
CONNECTION TYPE MOUNTED TO BOX
LAMP VOLTAGE 120 V