Generation Brands Close to Ceiling Lighting Fixture SF283BS

Description
STEEL (BODY), ETCHED GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 15-5/8 INCH 8-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PERRY BRAND HEIGHT 8-1/2 INCH WIRE LENGTH 8 INCH SHADE SIZE 14-1/8 INCH DIA X 3 INCH H CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), ETCHED GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 15-5/8 INCH 8-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PERRY BRAND HEIGHT 8-1/2 INCH WIRE LENGTH 8 INCH SHADE SIZE 14-1/8 INCH DIA X 3 INCH H CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF283BS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF283BS
Close to Ceiling Lighting Fixture SF283BS
STEEL (BODY), ETCHED GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 15-5/8 INCH 8-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PERRY BRAND HEIGHT 8-1/2 INCH WIRE LENGTH 8 INCH SHADE SIZE 14-1/8 INCH DIA X 3 INCH H CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), ETCHED GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 15-5/8 INCH
  • 8-1/2 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • PERRY BRAND
  • HEIGHT 8-1/2 INCH
  • WIRE LENGTH 8 INCH
  • SHADE SIZE 14-1/8 INCH DIA X 3 INCH H
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF283BS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details