Generation Brands Close to Ceiling Lighting Fixture SF277OSL

Description
STEEL (BODY), GLASS (SHADE) MATERIAL OXIDIZED SILVER LEAF (BODY), CAFE AU LAIT (SHADE) FINISH 18-1/2 INCH 14-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BANCROFT BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS CANOPY DIAMETER 5-3/4 INCH SHADE SIZE 11-5/8 INCH DIA X 3-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL OXIDIZED SILVER LEAF (BODY), CAFE AU LAIT (SHADE) FINISH 18-1/2 INCH 14-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BANCROFT BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS CANOPY DIAMETER 5-3/4 INCH SHADE SIZE 11-5/8 INCH DIA X 3-1/2 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF277OSL - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF277OSL
Close to Ceiling Lighting Fixture SF277OSL
STEEL (BODY), GLASS (SHADE) MATERIAL OXIDIZED SILVER LEAF (BODY), CAFE AU LAIT (SHADE) FINISH 18-1/2 INCH 14-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BANCROFT BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS CANOPY DIAMETER 5-3/4 INCH SHADE SIZE 11-5/8 INCH DIA X 3-1/2 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • OXIDIZED SILVER LEAF (BODY), CAFE AU LAIT (SHADE) FINISH
  • 18-1/2 INCH
  • 14-3/4 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BANCROFT BRAND
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE DOUBLE CAP NUTS
  • CANOPY DIAMETER 5-3/4 INCH
  • SHADE SIZE 11-5/8 INCH DIA X 3-1/2 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF277OSL
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details