Generation Brands Close to Ceiling Lighting Fixture SF275BK

Description
STEEL (BODY), GLASS (SHADE) MATERIAL BLACK (BODY), WHITE OPAL ETCHED (SHADE) FINISH 13 INCH 8-5/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PEYTON BRAND WIRE LENGTH 8 INCH SHADE SIZE 13 INCH DIA X 3-3/4 INCH H CANOPY DIAMETER 5-1/2 INCH CONNECTION BOX MOUNT MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL BLACK (BODY), WHITE OPAL ETCHED (SHADE) FINISH 13 INCH 8-5/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PEYTON BRAND WIRE LENGTH 8 INCH SHADE SIZE 13 INCH DIA X 3-3/4 INCH H CANOPY DIAMETER 5-1/2 INCH CONNECTION BOX MOUNT MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF275BK - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF275BK
Close to Ceiling Lighting Fixture SF275BK
STEEL (BODY), GLASS (SHADE) MATERIAL BLACK (BODY), WHITE OPAL ETCHED (SHADE) FINISH 13 INCH 8-5/8 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PEYTON BRAND WIRE LENGTH 8 INCH SHADE SIZE 13 INCH DIA X 3-3/4 INCH H CANOPY DIAMETER 5-1/2 INCH CONNECTION BOX MOUNT MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • BLACK (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 13 INCH
  • 8-5/8 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • PEYTON BRAND
  • WIRE LENGTH 8 INCH
  • SHADE SIZE 13 INCH DIA X 3-3/4 INCH H
  • CANOPY DIAMETER 5-1/2 INCH
  • CONNECTION BOX MOUNT
  • MOUNTING TYPE DOUBLE CAP NUTS
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF275BK
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details