Generation Brands Close to Ceiling Lighting Fixture SF274ASTB

Description
STEEL (BODY), GLASS (SHADE) MATERIAL ASTRAL BRONZE (BODY), AGED OAK (SHADE) FINISH 17 INCH 14-1/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE JUSTINE BRAND CANOPY DIAMETER 5-1/2 INCH SHADE SIZE 16 INCH DIA X 4-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL ASTRAL BRONZE (BODY), AGED OAK (SHADE) FINISH 17 INCH 14-1/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE JUSTINE BRAND CANOPY DIAMETER 5-1/2 INCH SHADE SIZE 16 INCH DIA X 4-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF274ASTB - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF274ASTB
Close to Ceiling Lighting Fixture SF274ASTB
STEEL (BODY), GLASS (SHADE) MATERIAL ASTRAL BRONZE (BODY), AGED OAK (SHADE) FINISH 17 INCH 14-1/8 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE JUSTINE BRAND CANOPY DIAMETER 5-1/2 INCH SHADE SIZE 16 INCH DIA X 4-3/4 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • ASTRAL BRONZE (BODY), AGED OAK (SHADE) FINISH
  • 17 INCH
  • 14-1/8 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • JUSTINE BRAND
  • CANOPY DIAMETER 5-1/2 INCH
  • SHADE SIZE 16 INCH DIA X 4-3/4 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE DOUBLE CAP NUTS
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF274ASTB
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details