Generation Brands Close to Ceiling Lighting Fixture SF259CB

Description
STEEL (BODY), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), PEARL (SHADE) FINISH 13 INCH 7-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE SUNSET DRIVE BRAND WIRE LENGTH 8 INCH SHADE SIZE 13 INCH DIA X 3-1/2 INCH H CANOPY DIAMETER 5 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), PEARL (SHADE) FINISH 13 INCH 7-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE SUNSET DRIVE BRAND WIRE LENGTH 8 INCH SHADE SIZE 13 INCH DIA X 3-1/2 INCH H CANOPY DIAMETER 5 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF259CB - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF259CB
Close to Ceiling Lighting Fixture SF259CB
STEEL (BODY), GLASS (SHADE) MATERIAL CORINTHIAN BRONZE (BODY), PEARL (SHADE) FINISH 13 INCH 7-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE SUNSET DRIVE BRAND WIRE LENGTH 8 INCH SHADE SIZE 13 INCH DIA X 3-1/2 INCH H CANOPY DIAMETER 5 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • CORINTHIAN BRONZE (BODY), PEARL (SHADE) FINISH
  • 13 INCH
  • 7-1/2 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • SUNSET DRIVE BRAND
  • WIRE LENGTH 8 INCH
  • SHADE SIZE 13 INCH DIA X 3-1/2 INCH H
  • CANOPY DIAMETER 5 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF259CB
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details