Generation Brands Close to Ceiling Lighting Fixture SF246BRB

Description
RESIN (BODY), GLASS (SHADE) MATERIAL BRITISH BRONZE (BODY), DARK CREAM SCAVO (SHADE) FINISH 14 INCH 10-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE SOMERSET BRAND CANOPY DIAMETER 5 INCH SHADE SIZE 4 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
RESIN (BODY), GLASS (SHADE) MATERIAL BRITISH BRONZE (BODY), DARK CREAM SCAVO (SHADE) FINISH 14 INCH 10-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE SOMERSET BRAND CANOPY DIAMETER 5 INCH SHADE SIZE 4 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF246BRB - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF246BRB
Close to Ceiling Lighting Fixture SF246BRB
RESIN (BODY), GLASS (SHADE) MATERIAL BRITISH BRONZE (BODY), DARK CREAM SCAVO (SHADE) FINISH 14 INCH 10-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE SOMERSET BRAND CANOPY DIAMETER 5 INCH SHADE SIZE 4 INCH H WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • RESIN (BODY), GLASS (SHADE) MATERIAL
  • BRITISH BRONZE (BODY), DARK CREAM SCAVO (SHADE) FINISH
  • 14 INCH
  • 10-3/4 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • SOMERSET BRAND
  • CANOPY DIAMETER 5 INCH
  • SHADE SIZE 4 INCH H
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF246BRB
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details