Generation Brands Close to Ceiling Lighting Fixture SF241ORB

Description
STEEL (BODY), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 15 INCH 11-1/2 INCH 2 LAMP(S) 100 WATT WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BARRINGTON BRAND VOLTAGE RATING 120 VOLT INCLUDES 8 WIRE CANOPY SIZE 5-1/2 DIAMETER GLASS SIZE 7 DIAMETER X 3-3/4 HEIGHT CONNECTION MOUNTING TO BOX APPLICATION DRY LOCATION APPROVAL UL, CUL
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 15 INCH 11-1/2 INCH 2 LAMP(S) 100 WATT WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BARRINGTON BRAND VOLTAGE RATING 120 VOLT INCLUDES 8 WIRE CANOPY SIZE 5-1/2 DIAMETER GLASS SIZE 7 DIAMETER X 3-3/4 HEIGHT CONNECTION MOUNTING TO BOX APPLICATION DRY LOCATION APPROVAL UL, CUL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF241ORB - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF241ORB
Close to Ceiling Lighting Fixture SF241ORB
STEEL (BODY), GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 15 INCH 11-1/2 INCH 2 LAMP(S) 100 WATT WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BARRINGTON BRAND VOLTAGE RATING 120 VOLT INCLUDES 8 WIRE CANOPY SIZE 5-1/2 DIAMETER GLASS SIZE 7 DIAMETER X 3-3/4 HEIGHT CONNECTION MOUNTING TO BOX APPLICATION DRY LOCATION APPROVAL UL, CUL
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 15 INCH
  • 11-1/2 INCH
  • 2 LAMP(S)
  • 100 WATT WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BARRINGTON BRAND
  • VOLTAGE RATING 120 VOLT
  • INCLUDES 8 WIRE
  • CANOPY SIZE 5-1/2 DIAMETER
  • GLASS SIZE 7 DIAMETER X 3-3/4 HEIGHT
  • CONNECTION MOUNTING TO BOX
  • APPLICATION DRY LOCATION
  • APPROVAL UL, CUL
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF241ORB
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details