Generation Brands Close to Ceiling Lighting Fixture SF238WAL

Description
RESIN/STEEL (BODY), GLASS (SHADE), CAST RESIN (CANOPY) MATERIAL WALNUT (BODY/CANOPY), AMBER SNOW SCAVO (SHADE) FINISH 14-1/2 INCH 11-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
RESIN/STEEL (BODY), GLASS (SHADE), CAST RESIN (CANOPY) MATERIAL WALNUT (BODY/CANOPY), AMBER SNOW SCAVO (SHADE) FINISH 14-1/2 INCH 11-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF238WAL - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF238WAL
Close to Ceiling Lighting Fixture SF238WAL
RESIN/STEEL (BODY), GLASS (SHADE), CAST RESIN (CANOPY) MATERIAL WALNUT (BODY/CANOPY), AMBER SNOW SCAVO (SHADE) FINISH 14-1/2 INCH 11-1/2 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • RESIN/STEEL (BODY), GLASS (SHADE), CAST RESIN (CANOPY) MATERIAL
  • WALNUT (BODY/CANOPY), AMBER SNOW SCAVO (SHADE) FINISH
  • 14-1/2 INCH
  • 11-1/2 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • DRAWING ROOM BRAND
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF238WAL
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details