Generation Brands Close to Ceiling Lighting Fixture SF221WAL

Description
STEEL (BODY/CANOPY), GLASS BOWL (SHADE) MATERIAL WALNUT (BODY/CANOPY), AMBER SNOW SCAVO (SHADE) FINISH 20 INCH 18-1/4 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND HEIGHT 18-1/4 INCH WIRE LENGTH 8 INCH SHADE DIAMETER 20 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/CANOPY), GLASS BOWL (SHADE) MATERIAL WALNUT (BODY/CANOPY), AMBER SNOW SCAVO (SHADE) FINISH 20 INCH 18-1/4 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND HEIGHT 18-1/4 INCH WIRE LENGTH 8 INCH SHADE DIAMETER 20 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF221WAL - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF221WAL
Close to Ceiling Lighting Fixture SF221WAL
STEEL (BODY/CANOPY), GLASS BOWL (SHADE) MATERIAL WALNUT (BODY/CANOPY), AMBER SNOW SCAVO (SHADE) FINISH 20 INCH 18-1/4 INCH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND HEIGHT 18-1/4 INCH WIRE LENGTH 8 INCH SHADE DIAMETER 20 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/CANOPY), GLASS BOWL (SHADE) MATERIAL
  • WALNUT (BODY/CANOPY), AMBER SNOW SCAVO (SHADE) FINISH
  • 20 INCH
  • 18-1/4 INCH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • DRAWING ROOM BRAND
  • HEIGHT 18-1/4 INCH
  • WIRE LENGTH 8 INCH
  • SHADE DIAMETER 20 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF221WAL
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details