Generation Brands Close to Ceiling Lighting Fixture SF212GBZ

Description
GRECIAN BRONZE (BODY) FINISH 13 INCH 7 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MORNINGSIDE BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX CANOPY DIAMETER 5 INCH LAMP VOLTAGE 120 V
Datasheet
Description
GRECIAN BRONZE (BODY) FINISH 13 INCH 7 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MORNINGSIDE BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX CANOPY DIAMETER 5 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF212GBZ - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF212GBZ
Close to Ceiling Lighting Fixture SF212GBZ
GRECIAN BRONZE (BODY) FINISH 13 INCH 7 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MORNINGSIDE BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX CANOPY DIAMETER 5 INCH LAMP VOLTAGE 120 V
  • GRECIAN BRONZE (BODY) FINISH
  • 13 INCH
  • 7 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MORNINGSIDE BRAND
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • CANOPY DIAMETER 5 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF212GBZ
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details