Generation Brands Close to Ceiling Lighting Fixture SF194LBR

Description
STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL LIBERTY BRONZE (BODY/CANOPY), GOLD LUSTER INSIDE AND SAND BLASTED OUTSIDE (SHADE) FINISH 17-3/4 INCH 12-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CERVANTES BRAND CANOPY DIAMETER 5-1/2 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL LIBERTY BRONZE (BODY/CANOPY), GOLD LUSTER INSIDE AND SAND BLASTED OUTSIDE (SHADE) FINISH 17-3/4 INCH 12-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CERVANTES BRAND CANOPY DIAMETER 5-1/2 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF194LBR - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF194LBR
Close to Ceiling Lighting Fixture SF194LBR
STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL LIBERTY BRONZE (BODY/CANOPY), GOLD LUSTER INSIDE AND SAND BLASTED OUTSIDE (SHADE) FINISH 17-3/4 INCH 12-3/4 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CERVANTES BRAND CANOPY DIAMETER 5-1/2 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL
  • LIBERTY BRONZE (BODY/CANOPY), GOLD LUSTER INSIDE AND SAND BLASTED OUTSIDE (SHADE) FINISH
  • 17-3/4 INCH
  • 12-3/4 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • CERVANTES BRAND
  • CANOPY DIAMETER 5-1/2 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF194LBR
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details