Generation Brands Close to Ceiling Lighting Fixture SF190MBZ

Description
STEEL (BODY/CANOPY) MATERIAL MOCHA BRONZE (BODY/CANOPY) FINISH 15-1/2 INCH 13 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CHATEAU BRAND CANOPY DIAMETER 5 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/CANOPY) MATERIAL MOCHA BRONZE (BODY/CANOPY) FINISH 15-1/2 INCH 13 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CHATEAU BRAND CANOPY DIAMETER 5 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF190MBZ - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF190MBZ
Close to Ceiling Lighting Fixture SF190MBZ
STEEL (BODY/CANOPY) MATERIAL MOCHA BRONZE (BODY/CANOPY) FINISH 15-1/2 INCH 13 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CHATEAU BRAND CANOPY DIAMETER 5 INCH WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/CANOPY) MATERIAL
  • MOCHA BRONZE (BODY/CANOPY) FINISH
  • 15-1/2 INCH
  • 13 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • CHATEAU BRAND
  • CANOPY DIAMETER 5 INCH
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF190MBZ
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details