Generation Brands Close to Ceiling Lighting Fixture SF184PAL

Description
STEEL (BODY), CAST RESIN (CANOPY) MATERIAL 23-3/4 INCH 14-3/4 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MEDALLION BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX CANOPY DIAMETER 6 INCH LAMP VOLTAGE 120 V
Description
STEEL (BODY), CAST RESIN (CANOPY) MATERIAL 23-3/4 INCH 14-3/4 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MEDALLION BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX CANOPY DIAMETER 6 INCH LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SF184PAL - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
SF184PAL
Close to Ceiling Lighting Fixture SF184PAL
STEEL (BODY), CAST RESIN (CANOPY) MATERIAL 23-3/4 INCH 14-3/4 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MEDALLION BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX CANOPY DIAMETER 6 INCH LAMP VOLTAGE 120 V
  • STEEL (BODY), CAST RESIN (CANOPY) MATERIAL
  • 23-3/4 INCH
  • 14-3/4 INCH
  • 4 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MEDALLION BRAND
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • CANOPY DIAMETER 6 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number SF184PAL
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details