Generation Brands Pendant Light Fixture P1329SN

Description
STEEL, ETCHED OPAL GLASS MATERIAL SATIN NICKEL FINISH 7-1/8 INCH 12-5/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE OVERALL HEIGHT 58-1/8 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
Description
STEEL, ETCHED OPAL GLASS MATERIAL SATIN NICKEL FINISH 7-1/8 INCH 12-5/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE OVERALL HEIGHT 58-1/8 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1329SN - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1329SN
Pendant Light Fixture P1329SN
STEEL, ETCHED OPAL GLASS MATERIAL SATIN NICKEL FINISH 7-1/8 INCH 12-5/8 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE OVERALL HEIGHT 58-1/8 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
  • STEEL, ETCHED OPAL GLASS MATERIAL
  • SATIN NICKEL FINISH
  • 7-1/8 INCH
  • 12-5/8 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • OVERALL HEIGHT 58-1/8 INCH
  • LAMP VOLTAGE RATING 120 V
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1329SN
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details