Generation Brands Pendant Light Fixture P1320PN

Description
SILVER MERCURY PLATED GLASS MATERIAL POLISHED NICKEL FINISH 6-1/2 INCH 13-3/8 INCH 160 INCH WIRE LENGTH ETL APPROVAL 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE OVERALL HEIGHT 79 INCH CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
SILVER MERCURY PLATED GLASS MATERIAL POLISHED NICKEL FINISH 6-1/2 INCH 13-3/8 INCH 160 INCH WIRE LENGTH ETL APPROVAL 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE OVERALL HEIGHT 79 INCH CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1320PN - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1320PN
Pendant Light Fixture P1320PN
SILVER MERCURY PLATED GLASS MATERIAL POLISHED NICKEL FINISH 6-1/2 INCH 13-3/8 INCH 160 INCH WIRE LENGTH ETL APPROVAL 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE OVERALL HEIGHT 79 INCH CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
  • SILVER MERCURY PLATED GLASS MATERIAL
  • POLISHED NICKEL FINISH
  • 6-1/2 INCH
  • 13-3/8 INCH
  • 160 INCH WIRE LENGTH
  • ETL APPROVAL
  • 1 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • OVERALL HEIGHT 79 INCH
  • CHAIN LENGTH 60 INCH
  • LAMP VOLTAGE RATING 120 V
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1320PN
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details