Generation Brands PENDANT LIGHT FIXTURE P1287PN

Description
POLISHED NICKEL FINISH 8 INCH 12 INCH 160 INCH WIRE LENGTH 1 LAMP(S) 60 WATT WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE HARROW BRAND VOLTAGE RATING 120 VOLT CANOPY SIZE 5 DIAMETER X 8 LENGTH X 5 HEIGHT APPLICATION DRY LOCATION/NON IC
Datasheet
Description
POLISHED NICKEL FINISH 8 INCH 12 INCH 160 INCH WIRE LENGTH 1 LAMP(S) 60 WATT WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE HARROW BRAND VOLTAGE RATING 120 VOLT CANOPY SIZE 5 DIAMETER X 8 LENGTH X 5 HEIGHT APPLICATION DRY LOCATION/NON IC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PENDANT LIGHT FIXTURE - P1287PN - Generation Brands
Skokie, IL, USA
PENDANT LIGHT FIXTURE
P1287PN
PENDANT LIGHT FIXTURE P1287PN
POLISHED NICKEL FINISH 8 INCH 12 INCH 160 INCH WIRE LENGTH 1 LAMP(S) 60 WATT WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE HARROW BRAND VOLTAGE RATING 120 VOLT CANOPY SIZE 5 DIAMETER X 8 LENGTH X 5 HEIGHT APPLICATION DRY LOCATION/NON IC
  • POLISHED NICKEL FINISH
  • 8 INCH
  • 12 INCH
  • 160 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 60 WATT WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • HARROW BRAND
  • VOLTAGE RATING 120 VOLT
  • CANOPY SIZE 5 DIAMETER X 8 LENGTH X 5 HEIGHT
  • APPLICATION DRY LOCATION/NON IC
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1287PN
Product Name PENDANT LIGHT FIXTURE
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details