Generation Brands Pendant Light Fixture P1279PN

Description
STEEL/CRYSTAL (BODY) MATERIAL POLISHED NICKEL (BODY) FINISH 8 INCH 18 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MALIA BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH CANOPY DEPTH 1-1/8 INCH OVERALL HEIGHT 84 INCH CHAIN LENGTH 60 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE U CHANNEL BAR
Datasheet
Description
STEEL/CRYSTAL (BODY) MATERIAL POLISHED NICKEL (BODY) FINISH 8 INCH 18 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MALIA BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH CANOPY DEPTH 1-1/8 INCH OVERALL HEIGHT 84 INCH CHAIN LENGTH 60 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE U CHANNEL BAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P1279PN - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
P1279PN
Pendant Light Fixture P1279PN
STEEL/CRYSTAL (BODY) MATERIAL POLISHED NICKEL (BODY) FINISH 8 INCH 18 INCH 180 INCH WIRE LENGTH 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE MALIA BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5-1/2 INCH CANOPY DEPTH 1-1/8 INCH OVERALL HEIGHT 84 INCH CHAIN LENGTH 60 INCH CONNECTION MOUNTED TO BOX MOUNTING TYPE U CHANNEL BAR
  • STEEL/CRYSTAL (BODY) MATERIAL
  • POLISHED NICKEL (BODY) FINISH
  • 8 INCH
  • 18 INCH
  • 180 INCH WIRE LENGTH
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MALIA BRAND
  • LAMP VOLTAGE 120 V
  • CANOPY DIAMETER 5-1/2 INCH
  • CANOPY DEPTH 1-1/8 INCH
  • OVERALL HEIGHT 84 INCH
  • CHAIN LENGTH 60 INCH
  • CONNECTION MOUNTED TO BOX
  • MOUNTING TYPE U CHANNEL BAR
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number P1279PN
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details